Pomona Electronics Banana, Meter Interface 5295-36-0

Description
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2141-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2141-ND
Banana, Meter Interface 501-2141-ND
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"

"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"

Buy Now Datasheet
Test Lead, Black, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona - 94F5215 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona
94F5215
Test Lead, Black, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona 94F5215
TEST LEAD, BLACK, 914.4MM, 1KV, 7A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Spade Lug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:7A; Product Range:- RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 1KV, 7A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Spade Lug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:7A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5295-36-0
Test Leads 5295-36-0
Test Leads LOW VOLTAGE SPADE

Test Leads LOW VOLTAGE SPADE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2141-ND 94F5215 5295-36-0
Product Name Banana, Meter Interface Test Lead, Black, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket; SpadeLug
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XR Mini-Hook to Stacking Banana Plug, 22 AWG PVC Test Lead - 201XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details