Pomona Electronics Shielded Test Lead Kit; Kit Contents Pomona 5292-48

Description
SHIELDED TEST LEAD KIT; Kit Contents:Shielded Test Lead, Minigrabber Test Clip, Dog Leg Probe Tip; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Impedance:50ohm; Peak Voltage:500Vrms RoHS Compliant: NA
Datasheet
Description
SHIELDED TEST LEAD KIT; Kit Contents:Shielded Test Lead, Minigrabber Test Clip, Dog Leg Probe Tip; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Impedance:50ohm; Peak Voltage:500Vrms RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Test Lead Kit; Kit Contents Pomona - 93F2913 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Test Lead Kit; Kit Contents Pomona
93F2913
Shielded Test Lead Kit; Kit Contents Pomona 93F2913
SHIELDED TEST LEAD KIT; Kit Contents:Shielded Test Lead, Minigrabber Test Clip, Dog Leg Probe Tip; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Impedance:50ohm; Peak Voltage:500Vrms RoHS Compliant: NA

SHIELDED TEST LEAD KIT; Kit Contents:Shielded Test Lead, Minigrabber Test Clip, Dog Leg Probe Tip; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Impedance:50ohm; Peak Voltage:500Vrms RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 93F2913
Product Name Shielded Test Lead Kit; Kit Contents Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1072-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details