Pomona Electronics Banana, Meter Interface 5291A-60-0

Description
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2139-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2139-ND
Banana, Meter Interface 501-2139-ND
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, Black, 1.524M, 1Kv, 7A; Test Connector Type A Pomona - 95B0991 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.524M, 1Kv, 7A; Test Connector Type A Pomona
95B0991
Test Lead, Black, 1.524M, 1Kv, 7A; Test Connector Type A Pomona 95B0991
TEST LEAD, BLACK, 1.524M, 1KV, 7A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:7A RoHS Compliant: Yes

TEST LEAD, BLACK, 1.524M, 1KV, 7A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:7A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5291A-60-0
Test Leads 5291A-60-0
Test Leads LOW VOLTAGE RETRAC

Test Leads LOW VOLTAGE RETRAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2139-ND 95B0991 5291A-60-0
Product Name Banana, Meter Interface Test Lead, Black, 1.524M, 1Kv, 7A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 461-1152-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details