Pomona Electronics Test Lead, Banana Plug, Red, 36; Test Connector Type A Pomona 5291A-36-2.

Description
TEST LEAD, BANANA PLUG, RED, 36"; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Banana Plug Shrouded; Voltage Rating:1kV; Current Rating:7A; Insulator Colour:Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes
Description
TEST LEAD, BANANA PLUG, RED, 36"; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Banana Plug Shrouded; Voltage Rating:1kV; Current Rating:7A; Insulator Colour:Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug, Red, 36; Test Connector Type A Pomona - 47AC2556 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug, Red, 36; Test Connector Type A Pomona
47AC2556
Test Lead, Banana Plug, Red, 36; Test Connector Type A Pomona 47AC2556
TEST LEAD, BANANA PLUG, RED, 36"; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Banana Plug Shrouded; Voltage Rating:1kV; Current Rating:7A; Insulator Colour:Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

TEST LEAD, BANANA PLUG, RED, 36"; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Banana Plug Shrouded; Voltage Rating:1kV; Current Rating:7A; Insulator Colour:Red; Lead Length - Metric:914.4mm; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 47AC2556
Product Name Test Lead, Banana Plug, Red, 36; Test Connector Type A Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to Banana Plug, 22 AWG PVC Test Lead - 9166 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details