Pomona Electronics Test Leads 5291A-24-2

Description
Test Leads Microvolt/Banana PlugCord MTO Red
Datasheet
Description
Test Leads Microvolt/Banana PlugCord MTO Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5291A-24-2
Test Leads 5291A-24-2
Test Leads Microvolt/Banana PlugCord MTO Red

Test Leads Microvolt/Banana PlugCord MTO Red

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 5291A-24-2
Product Name Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - 304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details