Pomona Electronics Test Leads 5291A-24-0

Description
Test Leads Microvolt/Banana PlugCord MTO Black
Datasheet
Description
Test Leads Microvolt/Banana PlugCord MTO Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5291A-24-0
Test Leads 5291A-24-0
Test Leads Microvolt/Banana PlugCord MTO Black

Test Leads Microvolt/Banana PlugCord MTO Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 5291A-24-0
Product Name Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details