ADAPTER, TRIAXIAL JACK-TRIAXIAL JACK; Convert From Coax Type:Triaxial; Convert From Gender:Jack; Convert To Coax Type:Triaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series TRIAXIAL F-F SPLICE
PTFE Dielectric, 1.35 in. Length, 0.38 in. Dia., Connector Triaxial Adapter 2 Lug Female to Female
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 46F2375 | 5290 | 70197142 |
| Product Name | Adapter, Triaxial Jack-Triaxial Jack; Convert From Coax Type Pomona | RF Adapters - In Series | Adapter, Triaxial; 2 Lug Female to Female Triaxial; Brass; PTFE; 0.38 in. |
| Connector Type | Triax |