Pomona Electronics Connector; BNC Male; Brass; Gold; 500 V(RMS) (Max.); PTFE; 75 Ohms 5286

Description
BNC Male Connector, Brass Body Material, Gold Center Contact Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Datasheet
Description
BNC Male Connector, Brass Body Material, Gold Center Contact Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; BNC Male; Brass; Gold; 500 V(RMS) (Max.); PTFE; 75 Ohms - 70197249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; BNC Male; Brass; Gold; 500 V(RMS) (Max.); PTFE; 75 Ohms
70197249
Connector; BNC Male; Brass; Gold; 500 V(RMS) (Max.); PTFE; 75 Ohms 70197249
BNC Male Connector, Brass Body Material, Gold Center Contact Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life

BNC Male Connector, Brass Body Material, Gold Center Contact Plating
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
Supplier's Site
RF Connectors / Coaxial Connectors - 5286 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5286
RF Connectors / Coaxial Connectors 5286
RF Connectors / Coaxial Connectors BNC (M) FOR RG59

RF Connectors / Coaxial Connectors BNC (M) FOR RG59

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Pomona - 84F926 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Pomona
84F926
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Pomona 84F926
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG71, RG210; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG71, RG210; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 70197249 5286 84F926
Product Name Connector; BNC Male; Brass; Gold; 500 V(RMS) (Max.); PTFE; 75 Ohms RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Pomona
Geometry Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCP-FB-086-3 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1122527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details