RF/COAXIAL, BNC MALE, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A; Frequency Max:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC CRIMP PLUG RG58 50 OHM
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 94F1515 | 5285 |
| Product Name | Rf/coaxial, Bnc Male, Straight, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | BNC |