Pomona Electronics Plcc Test Clip, 44Position; No. Of Contacts Pomona 5281

Description
PLCC TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
PLCC TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Test Clip, 44Position; No. Of Contacts Pomona - 87F011 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Test Clip, 44Position; No. Of Contacts Pomona
87F011
Plcc Test Clip, 44Position; No. Of Contacts Pomona 87F011
PLCC TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PLCC TEST CLIP, 44POSITION; No. of Contacts:44Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F011
Product Name Plcc Test Clip, 44Position; No. Of Contacts Pomona
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details