Pomona Electronics Plcc Test Clip, 28Position; No. Of Contacts Pomona 5280

Description
PLCC TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
PLCC TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Test Clip, 28Position; No. Of Contacts Pomona - 87F010 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Test Clip, 28Position; No. Of Contacts Pomona
87F010
Plcc Test Clip, 28Position; No. Of Contacts Pomona 87F010
PLCC TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PLCC TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F010
Product Name Plcc Test Clip, 28Position; No. Of Contacts Pomona
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details