Pomona Electronics Test Lead, 1.524M, 60V; Bnc Connector Type Pomona 5268-C-60

Description
TEST LEAD, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.524M, 60V; Bnc Connector Type Pomona - 10M4842 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.524M, 60V; Bnc Connector Type Pomona
10M4842
Test Lead, 1.524M, 60V; Bnc Connector Type Pomona 10M4842
TEST LEAD, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, 1.524M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 10M4842
Product Name Test Lead, 1.524M, 60V; Bnc Connector Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to Meter Pin Plug, 22 AWG PVC Test Lead - 286 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details