Pomona Electronics RF Cable Assemblies 5268-C-48

Description
RF Cable Assemblies BNC-M/BANA PLUG
Datasheet
Description
RF Cable Assemblies BNC-M/BANA PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 5268-C-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5268-C-48
RF Cable Assemblies 5268-C-48
RF Cable Assemblies BNC-M/BANA PLUG

RF Cable Assemblies BNC-M/BANA PLUG

Buy Now Datasheet
Cable assy; BNC to Banana jack pair; 48inch length - 70198540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy; BNC to Banana jack pair; 48inch length
70198540
Cable assy; BNC to Banana jack pair; 48inch length 70198540
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Temperature: 50°C (+122°F) Max. Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max. Features Cable Enables BNC Based Test Instruments to Interface to Banana Jacks Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength

Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish
Ratings
Operating Temperature:
50°C (+122°F) Max.
Voltage. Hand-Held Testing: 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max.
Features

  • Cable Enables BNC Based Test Instruments to Interface to Banana Jacks
  • Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility
  • BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 5268-C-48 70198540
Product Name RF Cable Assemblies Cable assy; BNC to Banana jack pair; 48inch length
Application RF Instrumentation and Control
Product Type RG-58C/U
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details