Pomona Electronics Test Lead, 1.219M, 60V; Bnc Connector Type Pomona 5268-C-48

Description
TEST LEAD, 1.219M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 1.219M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.219M, 60V; Bnc Connector Type Pomona - 92B5476 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M, 60V; Bnc Connector Type Pomona
92B5476
Test Lead, 1.219M, 60V; Bnc Connector Type Pomona 92B5476
TEST LEAD, 1.219M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, 1.219M, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 92B5476
Product Name Test Lead, 1.219M, 60V; Bnc Connector Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 663 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details