Pomona Electronics Cable assy; BNC to Banana jack pair; 36inch length 5268-C-36

Description
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Temperature: 50°C (+122°F) Max. Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max. Features Cable Enables BNC Based Test Instruments to Interface to Banana Jacks Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength
Datasheet
Description
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Temperature: 50°C (+122°F) Max. Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max. Features Cable Enables BNC Based Test Instruments to Interface to Banana Jacks Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable assy; BNC to Banana jack pair; 36inch length - 70198539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy; BNC to Banana jack pair; 36inch length
70198539
Cable assy; BNC to Banana jack pair; 36inch length 70198539
Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish Ratings Operating Temperature: 50°C (+122°F) Max. Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max. Features Cable Enables BNC Based Test Instruments to Interface to Banana Jacks Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength

Test Clip to Stacking Miniature Banana Plug, Beryllium Copper Contact, Gold Plated Finish
Ratings
Operating Temperature:
50°C (+122°F) Max.
Voltage. Hand-Held Testing: 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 500 W VDC Max.
Features

  • Cable Enables BNC Based Test Instruments to Interface to Banana Jacks
  • Banana Plugs Can Be Stacked Top or Side of the Banana Plugs for Additional Test Versatility
  • BNC Connector, Wire Breakout and Banana Plugs Are Molded Directly to the Cable for Added Pull Strength
Supplier's Site
RF Cable Assemblies - 5268-C-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5268-C-36
RF Cable Assemblies 5268-C-36
RF Cable Assemblies BNC BANANA PLG CABLE

RF Cable Assemblies BNC BANANA PLG CABLE

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 70198539 5268-C-36
Product Name Cable assy; BNC to Banana jack pair; 36inch length RF Cable Assemblies
Application Instrumentation and Control RF
Connector Type BNC
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Cables, HV 1000 C - SC with HVP 800 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details