Pomona Electronics Test Lead, 609.6Mm, 60V; Bnc Connector Type Pomona 5268-C-24

Description
TEST LEAD, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 609.6Mm, 60V; Bnc Connector Type Pomona - 10M4840 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 609.6Mm, 60V; Bnc Connector Type Pomona
10M4840
Test Lead, 609.6Mm, 60V; Bnc Connector Type Pomona 10M4840
TEST LEAD, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, 609.6MM, 60V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 10M4840
Product Name Test Lead, 609.6Mm, 60V; Bnc Connector Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details