Pomona Electronics Coaxial Cables (RF) 5266-C-60

Description
"Cable Assembly Coaxial BNC to Cable RG-58C 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to Cable RG-58C 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1693-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1693-ND
Coaxial Cables (RF) 501-1693-ND
"Cable Assembly Coaxial BNC to Cable RG-58C 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to Cable RG-58C 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5266-C-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
5266-C-60
Cable Assemblies - Coaxial Cables (RF) 5266-C-60
CBL ASSY BNC-CABLE PLUG 5'

CBL ASSY BNC-CABLE PLUG 5'

Supplier's Site
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona - 96B0997 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona
96B0997
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona 96B0997
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:Free End; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:Free End; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 5266-C-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5266-C-60
RF Cable Assemblies 5266-C-60
RF Cable Assemblies BNC 50OHM RG58C

RF Cable Assemblies BNC 50OHM RG58C

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1693-ND 5266-C-60 96B0997 5266-C-60
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC; Cable (Round) BNC; BNC Straight Plug
Rated Temperature 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details