Pomona Electronics IC Clips 5252

Description
"SOIC, 0.15 to 0.35"" Wide Test Clip 16 (2 x 8)"
Request a Quote Datasheet
Description
"SOIC, 0.15 to 0.35"" Wide Test Clip 16 (2 x 8)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 501-2059-ND - DigiKey
Thief River Falls, MN, United States
IC Clips
501-2059-ND
IC Clips 501-2059-ND
"SOIC, 0.15 to 0.35"" Wide Test Clip 16 (2 x 8)"

"SOIC, 0.15 to 0.35"" Wide Test Clip 16 (2 x 8)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
5252
Test Clips 5252
Test Clips SOIC TEST CLIP 16 PIN

Test Clips SOIC TEST CLIP 16 PIN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-2059-ND 5252
Product Name IC Clips Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1127-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details