Pomona Electronics Test Clip, 16Position; No. Of Contacts Pomona 5252

Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 16Position; No. Of Contacts Pomona - 46F2418 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 16Position; No. Of Contacts Pomona
46F2418
Test Clip, 16Position; No. Of Contacts Pomona 46F2418
TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 16POSITION; No. of Contacts:16Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip; 1.74 in.; 0.830 in. (A)/0.460 in. (B); Gold Plated (Contact) - 70198301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; 1.74 in.; 0.830 in. (A)/0.460 in. (B); Gold Plated (Contact)
70198301
Test Clip; 1.74 in.; 0.830 in. (A)/0.460 in. (B); Gold Plated (Contact) 70198301
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.

Test Clip, Gold Plated (Contact) Material

  • Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads
  • Gold plated lower contacts assure reliable, noise free connections
    These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 46F2418 70198301
Product Name Test Clip, 16Position; No. Of Contacts Pomona Test Clip; 1.74 in.; 0.830 in. (A)/0.460 in. (B); Gold Plated (Contact)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details