Pomona Electronics Test Clip; 1.74 in.; 0.755 in. (A)/0.410 in. (B); Gold Plated (Contact) 5251

Description
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Datasheet
Description
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; 1.74 in.; 0.755 in. (A)/0.410 in. (B); Gold Plated (Contact) - 70198297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; 1.74 in.; 0.755 in. (A)/0.410 in. (B); Gold Plated (Contact)
70198297
Test Clip; 1.74 in.; 0.755 in. (A)/0.410 in. (B); Gold Plated (Contact) 70198297
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.

Test Clip, Gold Plated (Contact) Material

  • Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads
  • Gold plated lower contacts assure reliable, noise free connections
    These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Supplier's Site
Test Clip, 14Position; No. Of Contacts Pomona - 46F2417 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 14Position; No. Of Contacts Pomona
46F2417
Test Clip, 14Position; No. Of Contacts Pomona 46F2417
TEST CLIP, 14POSITION; No. of Contacts:14Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 14POSITION; No. of Contacts:14Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198297 46F2417
Product Name Test Clip; 1.74 in.; 0.755 in. (A)/0.410 in. (B); Gold Plated (Contact) Test Clip, 14Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220014-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details