Pomona Electronics Test Clip, Soic / Soj, 8Position, 0.050? (1,27) Spacing; No. Of Contacts Pomona 5250

Description
TEST CLIP, SOIC / SOJ, 8POSITION, 0.050? (1,27) SPACING; No. of Contacts:8Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, SOIC / SOJ, 8POSITION, 0.050? (1,27) SPACING; No. of Contacts:8Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, Soic / Soj, 8Position, 0.050? (1,27) Spacing; No. Of Contacts Pomona - 46F2416 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Soic / Soj, 8Position, 0.050? (1,27) Spacing; No. Of Contacts Pomona
46F2416
Test Clip, Soic / Soj, 8Position, 0.050? (1,27) Spacing; No. Of Contacts Pomona 46F2416
TEST CLIP, SOIC / SOJ, 8POSITION, 0.050? (1,27) SPACING; No. of Contacts:8Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, SOIC / SOJ, 8POSITION, 0.050? (1,27) SPACING; No. of Contacts:8Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
5250
Test Clips 5250
Test Clips SOIC TEST CLIP 8 PIN

Test Clips SOIC TEST CLIP 8 PIN

Buy Now Datasheet
Test Clip; 1.74 in.; 0.430 in. (A)/0.260 in. (B); Gold Plated (Contact) - 70198298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; 1.74 in.; 0.430 in. (A)/0.260 in. (B); Gold Plated (Contact)
70198298
Test Clip; 1.74 in.; 0.430 in. (A)/0.260 in. (B); Gold Plated (Contact) 70198298
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.

Test Clip, Gold Plated (Contact) Material

  • Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads
  • Gold plated lower contacts assure reliable, noise free connections
    These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46F2416 5250 70198298
Product Name Test Clip, Soic / Soj, 8Position, 0.050? (1,27) Spacing; No. Of Contacts Pomona Test Clips Test Clip; 1.74 in.; 0.430 in. (A)/0.260 in. (B); Gold Plated (Contact)
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details