Pomona Electronics Jacks, Plugs 5233-0

Description
CONN DBL BANANA JACK TURRET
Datasheet
Description
CONN DBL BANANA JACK TURRET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 5233-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5233-0
Jacks, Plugs 5233-0
CONN DBL BANANA JACK TURRET

CONN DBL BANANA JACK TURRET

Supplier's Site Datasheet
Double Banana Jack 15A Turret Blue/black; Gender Pomona - 94F5211 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Jack 15A Turret Blue/black; Gender Pomona
94F5211
Double Banana Jack 15A Turret Blue/black; Gender Pomona 94F5211
DOUBLE BANANA JACK 15A TURRET BLUE/BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black, Blue; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BANANA JACK 15A TURRET BLUE/BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black, Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5233-0 94F5211
Product Name Jacks, Plugs Double Banana Jack 15A Turret Blue/black; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details