Pomona Electronics Jacks, Plugs 5230-6

Description
B-PLUG HIGH TEMP 10/PKG (BLUE)
Request a Quote Datasheet
Description
B-PLUG HIGH TEMP 10/PKG (BLUE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
B-PLUG HIGH TEMP 10/PKG (BLUE)

B-PLUG HIGH TEMP 10/PKG (BLUE)

Buy Now
Jacks, Plugs - 501-1923-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1923-ND
Jacks, Plugs 501-1923-ND
Banana Plug, Stackable Connector Standard Banana Solderless Blue

Banana Plug, Stackable Connector Standard Banana Solderless Blue

Buy Now Datasheet
Banana Plug, 15A, Screw, Blue; Gender Pomona - 57H3632 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Blue; Gender Pomona
57H3632
Banana Plug, 15A, Screw, Blue; Gender Pomona 57H3632
BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5230-6 501-1923-ND 57H3632
Product Name Jacks, Plugs Banana Plug, 15A, Screw, Blue; Gender Pomona
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details