Pomona Electronics Jacks, Plugs 5230-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1812-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1812-ND
Jacks, Plugs 501-1812-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Plug, 15A, Screw, Black; Gender Pomona - 25H8622 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Black; Gender Pomona
25H8622
Banana Plug, 15A, Screw, Black; Gender Pomona 25H8622
BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:5230 Series RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:5230 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 5230-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5230-0
Jacks, Plugs 5230-0
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1812-ND 25H8622 5230-0
Product Name Jacks, Plugs Banana Plug, 15A, Screw, Black; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Mount Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products