Pomona Electronics Coaxial Cables (RF) 5223-60

Description
"Cable Assembly Coaxial BNC 3 Lug Triax to BNC 3 Lug Triax Belden 9222 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC 3 Lug Triax to BNC 3 Lug Triax Belden 9222 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1327-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1327-ND
Coaxial Cables (RF) 501-1327-ND
"Cable Assembly Coaxial BNC 3 Lug Triax to BNC 3 Lug Triax Belden 9222 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC 3 Lug Triax to BNC 3 Lug Triax Belden 9222 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5223-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
5223-60
Cable Assemblies - Coaxial Cables (RF) 5223-60
CBL ASSY BNC 3 LUG TRIAX PL-P 5'

CBL ASSY BNC 3 LUG TRIAX PL-P 5'

Supplier's Site
Connector Assemblies, Test; Connector Type A Pomona - 94F5208 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies, Test; Connector Type A Pomona
94F5208
Connector Assemblies, Test; Connector Type A Pomona 94F5208
CONNECTOR ASSEMBLIES, TEST; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

CONNECTOR ASSEMBLIES, TEST; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 5223-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5223-60
RF Cable Assemblies 5223-60
RF Cable Assemblies TRIAXIAL 3 LUG MALE EACH END, 60"

RF Cable Assemblies TRIAXIAL 3 LUG MALE EACH END, 60"

Buy Now Datasheet
Cable; 60 in.; 20 AWG; Triaxial Conductors; Non Booted; Yellow; UL Listed - 70198412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 60 in.; 20 AWG; Triaxial Conductors; Non Booted; Yellow; UL Listed
70198412
Cable; 60 in.; 20 AWG; Triaxial Conductors; Non Booted; Yellow; UL Listed 70198412
Triaxial Cable Assembly Male Both Ends, 3 Lug, Yellow Color, Triaxial Conductors Cable Type, 20 AWG Ratings Operating Voltage: 500 VRMS/DC. Nominal Impedance of Cable: 50 Ohms. Features Mates to Model #5219 2 Shields Provided for Use in High Interference Areas Lengths Other Than Those Specified Available Upon Request

Triaxial Cable Assembly Male Both Ends, 3 Lug, Yellow Color, Triaxial Conductors Cable Type, 20 AWG
Ratings
Operating Voltage: 500 VRMS/DC.
Nominal Impedance of Cable: 50 Ohms.
Features

  • Mates to Model #5219
  • 2 Shields Provided for Use in High Interference Areas
  • Lengths Other Than Those Specified Available Upon Request
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1327-ND 5223-60 94F5208 5223-60 70198412
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Connector Assemblies, Test; Connector Type A Pomona RF Cable Assemblies Cable; 60 in.; 20 AWG; Triaxial Conductors; Non Booted; Yellow; UL Listed
Application RF RF Instrumentation and Control
Cable Type Coaxial Triaxial Triaxial
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Connector Type BNC; BNC Straight Plug BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1684508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details