Pomona Electronics High Density Test Clips, 20 Pin DIP 5220

Description
DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.
Datasheet
Description
DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Density Test Clips, 20 Pin DIP - 70198229 - Allied Electronics, Inc.
Fort Worth, TX, USA
High Density Test Clips, 20 Pin DIP
70198229
High Density Test Clips, 20 Pin DIP 70198229
DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

Supplier's Site
Test Clip, 20Position; No. Of Contacts Pomona - 87F024 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 20Position; No. Of Contacts Pomona
87F024
Test Clip, 20Position; No. Of Contacts Pomona 87F024
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198229 87F024
Product Name High Density Test Clips, 20 Pin DIP Test Clip, 20Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details