BNC, Triaxial Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC TRIAXIAL BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
CONN BNC TRIAX JACK STR 50 OHM
RF Connectors / Coaxial Connectors TRIAXIAL JACK BLKHD
Connector 3 Lug Bayonet BNC Triaxial, Teflon Insulation Material, Teflon Per MIL-P-19468 Dielectric
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 501-1312-ND | 87F026 | 632-5219 | 5219 | 70198419 |
| Product Name | Coaxial Connector (RF) Assemblies | Bnc Triaxial Bulkhead Jack Str 50 Ohm Solder; Connector Type Pomona | CONN BNC TRIAX JACK STR 50 OHM | RF Connectors / Coaxial Connectors | Connector; 3 Lug Bayonet BNC Triaxial; Gold Plated Beryllium Copper; -65 degC |
| Connector Type | BNC; Triax | BNC; Triax | |||
| Mounting | Panel Mount | Bulkhead, Panel, Rear Side Nut | Bulkhead | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight Bulkhead Jack | Straight; Straight | Straight | Straight |