The BNC Plug, Straight, 50 Ohm, Solder (part number 87F022) is designed for use with coaxial cables, specifically compatible with Belden 9222. It features a brass body with a gold-plated finish for enhanced conductivity and corrosion resistance. The connector is rated for a bandwidth of 3-6 GHz, making it suitable for various RF applications. The maximum working voltage is 170 Vrms for hands-free use, with a caution against holding it when voltages exceed 30 Vrms. This connector is RoHS compliant, ensuring it meets environmental standards. Its solder termination type allows for secure connections in permanent installations.
BNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Triaxial Male 3 Lung Connector To Cable, Brass, Tarnish Resistant Plating Body Material
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 9222; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 3 LUG BNC CBL MT PLG
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 501-1390-ND | 70198274 | 87F022 | 5218 |
| Product Name | Coaxial Connector (RF) Assemblies | Connector; Triaxial Male 3 Lung; Brass;Brass; PTFE; 500 V (RMS); -65 degC | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | BNC; Triax | BNC | ||
| Mounting | Free Hanging (In-Line) | Bulkhead | ||
| Geometry | Straight | Straight; Straight Plug | Straight | |
| Termination | Solder | Solder |