Fluke Transconductance Amplifier 52120A

Description
The 52120A is a transconductance amplifier from Fluke. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Operating limits: Output ranges: 2 A, 20 A, 120 A (100 A DC) Input current range: 200 mA, 200 mA, 120 mA (100 mA DC) Current gain: 10, 100, 1000 Input voltage range: 2 V, 2 V, 1.2 V (1.0 V DC) Transconductance: 1,10,100 Siemens Frequency: To 10 kHz Maximum output compliance voltage: 4.5 Vrms (6.4 Vpeak) Inductive drive capability: 1 mH load Output isolation, current terminal to earth: 600 Vrms, 850 Vpeak, DC to 850 Hz Performance specifications: AC accuracy, closed loop with 6105A: To 140 ppm DC accuracy, standalone: To 160 ppm AC accuracy, standalone: To 350 ppm Phase angle accuracy: 0.006° Load dependent phase angle shift: <0.001° @ 60 Hz General specifications: Input line voltage range: 100 V to 240 V with up to ±10 % fluctuations Transient overvoltage: Impulse withstand (overvoltage); Category II of IEC 60364-4-443 Frequency: 47 Hz to 63 Hz Maximum consumption: < 1500 VA Calibration Documentation: Report of calibration with data included; 17025 accredited report optional Dimensions with feet (H x W x L): 192 mm x 432 mm x 645 mm (7.6 inches x 17 inches x 25.5 inches) Dimensions without feet (H x W x L): 178 mm x 432 mm x 645 mm (7 inches x 17 inches x 25.5 inches) Weight: 25 kg (54 lb.) Design standards and compliance: Designed to EN 61010-1: 2010, CAN/CSA 22.2 No 61010.1-04, ANSI/UL 61010-1:2004, EN 61326-1:2006 CE marked, CSA listed Operating temperature: 5 °C to 35 °C Calibration temperature range: 16 °C to 30 °C Warm up time: 1 hour Safe operating max. relative humidity (non-condensing): <80 % 5 °C to 31 °C ramping linearly down to 50 % at 35 °C Operating altitude: 0 m to 2,500 m Shock and vibration: MIL-PRF-28800F class 3 Specification confidence level: 99%
Description
The 52120A is a transconductance amplifier from Fluke. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Operating limits: Output ranges: 2 A, 20 A, 120 A (100 A DC) Input current range: 200 mA, 200 mA, 120 mA (100 mA DC) Current gain: 10, 100, 1000 Input voltage range: 2 V, 2 V, 1.2 V (1.0 V DC) Transconductance: 1,10,100 Siemens Frequency: To 10 kHz Maximum output compliance voltage: 4.5 Vrms (6.4 Vpeak) Inductive drive capability: 1 mH load Output isolation, current terminal to earth: 600 Vrms, 850 Vpeak, DC to 850 Hz Performance specifications: AC accuracy, closed loop with 6105A: To 140 ppm DC accuracy, standalone: To 160 ppm AC accuracy, standalone: To 350 ppm Phase angle accuracy: 0.006° Load dependent phase angle shift: <0.001° @ 60 Hz General specifications: Input line voltage range: 100 V to 240 V with up to ±10 % fluctuations Transient overvoltage: Impulse withstand (overvoltage); Category II of IEC 60364-4-443 Frequency: 47 Hz to 63 Hz Maximum consumption: < 1500 VA Calibration Documentation: Report of calibration with data included; 17025 accredited report optional Dimensions with feet (H x W x L): 192 mm x 432 mm x 645 mm (7.6 inches x 17 inches x 25.5 inches) Dimensions without feet (H x W x L): 178 mm x 432 mm x 645 mm (7 inches x 17 inches x 25.5 inches) Weight: 25 kg (54 lb.) Design standards and compliance: Designed to EN 61010-1: 2010, CAN/CSA 22.2 No 61010.1-04, ANSI/UL 61010-1:2004, EN 61326-1:2006 CE marked, CSA listed Operating temperature: 5 °C to 35 °C Calibration temperature range: 16 °C to 30 °C Warm up time: 1 hour Safe operating max. relative humidity (non-condensing): <80 % 5 °C to 31 °C ramping linearly down to 50 % at 35 °C Operating altitude: 0 m to 2,500 m Shock and vibration: MIL-PRF-28800F class 3 Specification confidence level: 99%

Suppliers

Company
Product
Description
Supplier Links
Transconductance Amplifier - 52120A - ValueTronics International, Inc.
Elgin, IL, USA
Transconductance Amplifier
52120A
Transconductance Amplifier 52120A
The 52120A is a transconductance amplifier from Fluke. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Operating limits: Output ranges: 2 A, 20 A, 120 A (100 A DC) Input current range: 200 mA, 200 mA, 120 mA (100 mA DC) Current gain: 10, 100, 1000 Input voltage range: 2 V, 2 V, 1.2 V (1.0 V DC) Transconductance: 1,10,100 Siemens Frequency: To 10 kHz Maximum output compliance voltage: 4.5 Vrms (6.4 Vpeak) Inductive drive capability: 1 mH load Output isolation, current terminal to earth: 600 Vrms, 850 Vpeak, DC to 850 Hz Performance specifications: AC accuracy, closed loop with 6105A: To 140 ppm DC accuracy, standalone: To 160 ppm AC accuracy, standalone: To 350 ppm Phase angle accuracy: 0.006° Load dependent phase angle shift: <0.001° @ 60 Hz General specifications: Input line voltage range: 100 V to 240 V with up to ±10 % fluctuations Transient overvoltage: Impulse withstand (overvoltage); Category II of IEC 60364-4-443 Frequency: 47 Hz to 63 Hz Maximum consumption: < 1500 VA Calibration Documentation: Report of calibration with data included; 17025 accredited report optional Dimensions with feet (H x W x L): 192 mm x 432 mm x 645 mm (7.6 inches x 17 inches x 25.5 inches) Dimensions without feet (H x W x L): 178 mm x 432 mm x 645 mm (7 inches x 17 inches x 25.5 inches) Weight: 25 kg (54 lb.) Design standards and compliance: Designed to EN 61010-1: 2010, CAN/CSA 22.2 No 61010.1-04, ANSI/UL 61010-1:2004, EN 61326-1:2006 CE marked, CSA listed Operating temperature: 5 °C to 35 °C Calibration temperature range: 16 °C to 30 °C Warm up time: 1 hour Safe operating max. relative humidity (non-condensing): <80 % 5 °C to 31 °C ramping linearly down to 50 % at 35 °C Operating altitude: 0 m to 2,500 m Shock and vibration: MIL-PRF-28800F class 3 Specification confidence level: 99%

The 52120A is a transconductance amplifier from Fluke. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Operating limits:
    • Output ranges: 2 A, 20 A, 120 A (100 A DC)
    • Input current range: 200 mA, 200 mA, 120 mA (100 mA DC)
    • Current gain: 10, 100, 1000
    • Input voltage range: 2 V, 2 V, 1.2 V (1.0 V DC)
    • Transconductance: 1,10,100 Siemens
    • Frequency: To 10 kHz
    • Maximum output compliance voltage: 4.5 Vrms (6.4 Vpeak)
    • Inductive drive capability: 1 mH load
    • Output isolation, current terminal to earth: 600 Vrms, 850 Vpeak, DC to 850 Hz
  • Performance specifications:
    • AC accuracy, closed loop with 6105A: To 140 ppm
    • DC accuracy, standalone: To 160 ppm
    • AC accuracy, standalone: To 350 ppm
    • Phase angle accuracy: 0.006°
    • Load dependent phase angle shift: <0.001° @ 60 Hz
  • General specifications:
    • Input line voltage range: 100 V to 240 V with up to ±10 % fluctuations
    • Transient overvoltage: Impulse withstand (overvoltage); Category II of IEC 60364-4-443
    • Frequency: 47 Hz to 63 Hz
    • Maximum consumption: < 1500 VA
    • Calibration Documentation: Report of calibration with data included; 17025 accredited report optional
    • Dimensions with feet (H x W x L): 192 mm x 432 mm x 645 mm (7.6 inches x 17 inches x 25.5 inches)
    • Dimensions without feet (H x W x L): 178 mm x 432 mm x 645 mm (7 inches x 17 inches x 25.5 inches)
    • Weight: 25 kg (54 lb.)
    • Design standards and compliance: Designed to EN 61010-1: 2010, CAN/CSA 22.2 No 61010.1-04, ANSI/UL 61010-1:2004, EN 61326-1:2006 CE marked, CSA listed
    • Operating temperature: 5 °C to 35 °C
    • Calibration temperature range: 16 °C to 30 °C
    • Warm up time: 1 hour
    • Safe operating max. relative humidity (non-condensing): <80 % 5 °C to 31 °C ramping linearly down to 50 % at 35 °C
    • Operating altitude: 0 m to 2,500 m
    • Shock and vibration: MIL-PRF-28800F class 3
    • Specification confidence level: 99%
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 52120A
Product Name Transconductance Amplifier
Unlock Full Specs
to access all available technical data

Similar Products