Pomona Electronics Test Clip, 8Position; No. Of Contacts Pomona 5208

Description
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 8Position; No. Of Contacts Pomona - 94F1512 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 8Position; No. Of Contacts Pomona
94F1512
Test Clip, 8Position; No. Of Contacts Pomona 94F1512
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F1512
Product Name Test Clip, 8Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 84478672 - Radwell International
Specs
Voltage Rating 24 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Lug/Connector - 990440 - Radwell International
Allen-Bradley / Rockwell Automation
View Details