Pomona Electronics Metal Enclosure; Enclosure Type Pomona 5203

Description
Metal Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:76.2mm; External Depth - Metric:42.4mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Description
Metal Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:76.2mm; External Depth - Metric:42.4mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pomona Metal Enclosure, part number 94F5426, is constructed from die-cast aluminum, specifically using alloys A380 or A384 for the box and Alloy 1100-H14 for the cover. The enclosure features a thickness of 1.60 mm (.063 inches) for the cover, which has a clear anodized finish. It includes four nickel-plated steel screws, each measuring 2-32 x 6.35 mm (.25 inches) long, for secure assembly. This enclosure is rated for an operating temperature range of -55°C to +150°C (-67°F to +302°F), making it suitable for various environmental conditions. The dimensions of the enclosure are 76.2 mm in height, 76.2 mm in width, and 42.4 mm in depth. It is RoHS compliant and made in the USA. The product is unpainted and does not have an IP or NEMA rating specified.

Datasheet Summary
Powered by GS/AI

The Pomona Metal Enclosure, part number 94F5426, is constructed from die-cast aluminum, specifically using alloys A380 or A384 for the box and Alloy 1100-H14 for the cover. The enclosure features a thickness of 1.60 mm (.063 inches) for the cover, which has a clear anodized finish. It includes four nickel-plated steel screws, each measuring 2-32 x 6.35 mm (.25 inches) long, for secure assembly. This enclosure is rated for an operating temperature range of -55°C to +150°C (-67°F to +302°F), making it suitable for various environmental conditions. The dimensions of the enclosure are 76.2 mm in height, 76.2 mm in width, and 42.4 mm in depth. It is RoHS compliant and made in the USA. The product is unpainted and does not have an IP or NEMA rating specified.

Suppliers

Company
Product
Description
Supplier Links
Metal Enclosure; Enclosure Type Pomona - 94F5426 - Newark, An Avnet Company
Chicago, IL, United States
Metal Enclosure; Enclosure Type Pomona
94F5426
Metal Enclosure; Enclosure Type Pomona 94F5426
Metal Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:76.2mm; External Depth - Metric:42.4mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Metal Enclosure; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.2mm; External Width - Metric:76.2mm; External Depth - Metric:42.4mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F5426
Product Name Metal Enclosure; Enclosure Type Pomona
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
TK Series Enclosures - 107-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers