Pomona Electronics Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona 5188

Description
TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona - 90F1316 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona
90F1316
Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona 90F1316
TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, 136.52MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.4"; Lead Length - Metric:137mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5188
Test Leads 5188
Test Leads BNC (F) / TEST CLIPS

Test Leads BNC (F) / TEST CLIPS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 90F1316 5188
Product Name Test Lead, 136.52Mm, 60V; Bnc Connector Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XR Mini-Hook to 9309 Shrouded Right Angle Banana Socket, 18 AWG PVC Test Lead - 634XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details