Pomona Electronics Test Clip; Brass; Beryllium Copper; 22;0.34 in.; Glass filled Nylon; PVC 5188

Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Temperature : +55°C (+131°F) Max. Operating Voltage: Hand-held testing : 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments : 150 V RMS Features Breakout Converts BNC (Male) Cables/Connectors to Micrograbber® Test Clips for Test Versatility BNC Connector and Micrograbber Test Clip Cap are Molded Directly to the Wire for Pull Strength Durability and Dust/Moisture Resistance Micrograbber Test Clip Hook is Beryllium Copper for Superior Strength Micrograbber Test Clip Hook and BNC Center Contact Are Gold Optimum Corrosion Resistance and Low Contact Resistance
Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Temperature : +55°C (+131°F) Max. Operating Voltage: Hand-held testing : 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments : 150 V RMS Features Breakout Converts BNC (Male) Cables/Connectors to Micrograbber® Test Clips for Test Versatility BNC Connector and Micrograbber Test Clip Cap are Molded Directly to the Wire for Pull Strength Durability and Dust/Moisture Resistance Micrograbber Test Clip Hook is Beryllium Copper for Superior Strength Micrograbber Test Clip Hook and BNC Center Contact Are Gold Optimum Corrosion Resistance and Low Contact Resistance

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; Beryllium Copper; 22;0.34 in.; Glass filled Nylon; PVC - 70198270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; Beryllium Copper; 22;0.34 in.; Glass filled Nylon; PVC
70198270
Test Clip; Brass; Beryllium Copper; 22;0.34 in.; Glass filled Nylon; PVC 70198270
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Temperature : +55°C (+131°F) Max. Operating Voltage: Hand-held testing : 30 VAC/60 VDC Max. Hands free testing in controlled voltage environments : 150 V RMS Features Breakout Converts BNC (Male) Cables/Connectors to Micrograbber® Test Clips for Test Versatility BNC Connector and Micrograbber Test Clip Cap are Molded Directly to the Wire for Pull Strength Durability and Dust/Moisture Resistance Micrograbber Test Clip Hook is Beryllium Copper for Superior Strength Micrograbber Test Clip Hook and BNC Center Contact Are Gold Optimum Corrosion Resistance and Low Contact Resistance

Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36)
Ratings
Operating Temperature : +55°C (+131°F) Max.
Operating Voltage: Hand-held testing : 30 VAC/60 VDC Max.
Hands free testing in controlled voltage environments : 150 V RMS
Features

  • Breakout Converts BNC (Male) Cables/Connectors to Micrograbber® Test Clips for Test Versatility
  • BNC Connector and Micrograbber Test Clip Cap are Molded Directly to the Wire for Pull Strength Durability and Dust/Moisture Resistance
  • Micrograbber Test Clip Hook is Beryllium Copper for Superior Strength
  • Micrograbber Test Clip Hook and BNC Center Contact Are Gold Optimum Corrosion Resistance and Low Contact Resistance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198270
Product Name Test Clip; Brass; Beryllium Copper; 22;0.34 in.; Glass filled Nylon; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details