TEST LEAD, 914.4MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 5187-K-36 | 10M4718 |
| Product Name | Test Leads | Test Lead, 914.4Mm, 300V; Bnc Connector Type Pomona |
| Voltage Rating | 300 volts |