Pomona Electronics Test Leads 5187-K-24

Description
Test Leads BNC(M) TO GRABBER RG174/U
Datasheet
Description
Test Leads BNC(M) TO GRABBER RG174/U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5187-K-24
Test Leads 5187-K-24
Test Leads BNC(M) TO GRABBER RG174/U

Test Leads BNC(M) TO GRABBER RG174/U

Buy Now Datasheet
Test Lead, 609.6Mm, 300V; Bnc Connector Type Pomona - 89F325 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 609.6Mm, 300V; Bnc Connector Type Pomona
89F325
Test Lead, 609.6Mm, 300V; Bnc Connector Type Pomona 89F325
TEST LEAD, 609.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms; Cable Length:24" RoHS Compliant: Yes

TEST LEAD, 609.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms; Cable Length:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5187-K-24 89F325
Product Name Test Leads Test Lead, 609.6Mm, 300V; Bnc Connector Type Pomona
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details