Pomona Electronics Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.1 in.; Glass Filled Nylon 5187-K-24

Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact
Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.1 in.; Glass Filled Nylon - 70198264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.1 in.; Glass Filled Nylon
70198264
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.1 in.; Glass Filled Nylon 70198264
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact

Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36)
Ratings
Operating Voltage: 300 VRMS
Operating Temperature: +50°C (+122°F) Max.
Features

  • BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility
  • BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength
  • Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm)
  • Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198264
Product Name Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.1 in.; Glass Filled Nylon
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3037/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details