Pomona Electronics Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon 5187-C-36

Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact
Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon - 70198265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon
70198265
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon 70198265
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm) Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact

Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36)
Ratings
Operating Voltage: 300 VRMS
Operating Temperature: +50°C (+122°F) Max.
Features

  • BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility
  • BNC Connector and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength
  • Grabber Hook Attaches to Terminal Sizes up to 0.060" (1.5 mm)
  • Schematic: Black Grabber to BNC Shell, Red Grabber to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198265
Product Name Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195 in.; Glass Filled Nylon
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details