Pomona Electronics Coaxial Connector (RF) Adapters 5178

Description
Adapter Coaxial Connector BNC Triaxial Jack, Female Socket To BNC Triaxial Jack, Female Socket
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Triaxial Jack, Female Socket To BNC Triaxial Jack, Female Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 501-1478-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
501-1478-ND
Coaxial Connector (RF) Adapters 501-1478-ND
Adapter Coaxial Connector BNC Triaxial Jack, Female Socket To BNC Triaxial Jack, Female Socket

Adapter Coaxial Connector BNC Triaxial Jack, Female Socket To BNC Triaxial Jack, Female Socket

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters - 1380894-5178 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
1380894-5178
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters 1380894-5178
Win Source Part Number: 1380894-5178 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Adapters Fastening Type: Bayonet Lock, Bayonet Lock Package: Bulk Standard Package: 1 pcs Mounting Feature: Bulkhead Body Material: Brass Style: Straight Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): BNC Triaxial Jack, Female Socket Convert To (Adapter End): BNC Triaxial Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: BNC Triaxial to BNC Triaxial Center Gender: Female to Female Conversion Type: Same Series Includes: 4 pcs - 1 Connector, 1 Gasket, 1 Lockwasher, 1 Nut Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Pomona Electronics Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380894-5178
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Adapters
Fastening Type: Bayonet Lock, Bayonet Lock
Package: Bulk
Standard Package: 1 pcs
Mounting Feature: Bulkhead
Body Material: Brass
Style: Straight
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Convert From (Adapter End): BNC Triaxial Jack, Female Socket
Convert To (Adapter End): BNC Triaxial Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: BNC Triaxial to BNC Triaxial
Center Gender: Female to Female
Conversion Type: Same Series
Includes: 4 pcs - 1 Connector, 1 Gasket, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Pomona Electronics
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Triaxial; Female to Female Triaxial; Brass; Gold Plated Beryllium Copper; PTFE - 70197143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Triaxial; Female to Female Triaxial; Brass; Gold Plated Beryllium Copper; PTFE
70197143
Triaxial; Female to Female Triaxial; Brass; Gold Plated Beryllium Copper; PTFE 70197143
Gold Plated Beryllium Copper Contact Center, Connector Female To Female Triaxial Bulkhead Feed Thru

Gold Plated Beryllium Copper Contact Center, Connector Female To Female Triaxial Bulkhead Feed Thru

Supplier's Site
Rf Adapter, Triaxial Jack-Triaxial Jack Rohs Compliant Pomona - 51AH6687 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Triaxial Jack-Triaxial Jack Rohs Compliant Pomona
51AH6687
Rf Adapter, Triaxial Jack-Triaxial Jack Rohs Compliant Pomona 51AH6687
RF ADAPTER, TRIAXIAL JACK-TRIAXIAL JACK ROHS COMPLIANT: YES

RF ADAPTER, TRIAXIAL JACK-TRIAXIAL JACK ROHS COMPLIANT: YES

Supplier's Site
RF Adapters - In Series - 5178 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
5178
RF Adapters - In Series 5178
RF Adapters - In Series BNC TRIAX TO BNC

RF Adapters - In Series BNC TRIAX TO BNC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 501-1478-ND 1380894-5178 70197143 51AH6687 5178
Product Name Coaxial Connector (RF) Adapters Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Triaxial; Female to Female Triaxial; Brass; Gold Plated Beryllium Copper; PTFE Rf Adapter, Triaxial Jack-Triaxial Jack Rohs Compliant Pomona RF Adapters - In Series
Connector Type BNC
Gender Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 1246825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details