Pomona Electronics Banana Jack W/flexible Boot, 15A, Black; Gender Pomona 5168-0.

Description
BANANA JACK W/FLEXIBLE BOOT, 15A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Description
BANANA JACK W/FLEXIBLE BOOT, 15A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack W/flexible Boot, 15A, Black; Gender Pomona - 47AC2552 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack W/flexible Boot, 15A, Black; Gender Pomona
47AC2552
Banana Jack W/flexible Boot, 15A, Black; Gender Pomona 47AC2552
BANANA JACK W/FLEXIBLE BOOT, 15A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

BANANA JACK W/FLEXIBLE BOOT, 15A, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC2552
Product Name Banana Jack W/flexible Boot, 15A, Black; Gender Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details