Pomona Electronics Test Plugs & Test Jacks 5167-0

Description
Test Plugs & Test Jacks BANANA JACK 20 AWG BLACK
Datasheet
Description
Test Plugs & Test Jacks BANANA JACK 20 AWG BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
5167-0
Test Plugs & Test Jacks 5167-0
Test Plugs & Test Jacks BANANA JACK 20 AWG BLACK

Test Plugs & Test Jacks BANANA JACK 20 AWG BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 5167-0
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 2048332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details