Pomona Electronics Strain Relief Boot, Pvc; Accessory Type Pomona 5156-0

Description
STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG 59, 62, 210 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG 59, 62, 210 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, Pvc; Accessory Type Pomona - 20H0126 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, Pvc; Accessory Type Pomona
20H0126
Strain Relief Boot, Pvc; Accessory Type Pomona 20H0126
STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG 59, 62, 210 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BOOT, PVC; Accessory Type:Stress Relief Boot; For Use With:RG 59, 62, 210 Cables; No. of Positions:-; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 20H0126
Product Name Strain Relief Boot, Pvc; Accessory Type Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074611 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details