Pomona Electronics Banana, Meter Interface 5144-48-2

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1373-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1373-ND
Banana, Meter Interface 501-1373-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
5144-48-2
Test Probes 5144-48-2
Test Probes BAN PLG/SMD TIP RD

Test Probes BAN PLG/SMD TIP RD

Buy Now Datasheet
Test Lead, Red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona - 10M4709 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona
10M4709
Test Lead, Red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona 10M4709
TEST LEAD, RED, 1.219M, 1.2KV, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 1.219M, 1.2KV, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1373-ND 5144-48-2 10M4709
Product Name Banana, Meter Interface Test Probes Test Lead, Red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to 0.14″ Spade Lug, 22 AWG PVC Test Lead - 289 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details