Pomona Electronics Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona 5143-K-48

Description
TEST LEAD, 1.219M, 400V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black, Red; Current Rating:3A RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 1.219M, 400V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black, Red; Current Rating:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona - 46F929 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona
46F929
Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona 46F929
TEST LEAD, 1.219M, 400V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black, Red; Current Rating:3A RoHS Compliant: Yes

TEST LEAD, 1.219M, 400V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black, Red; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 46F929
Product Name Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 2222611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Banana, Meter Interface - 601W-60RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details