Pomona Electronics Test Clip; SMD Test Tweezer; Single Stacking Banana Plugs; 2; 48; 20 AWG; 3 A 5143-K-48

Description
BNC (Male) to Minigator Test Clip, 45 V (rms) (Max.) Operating Voltage Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 400 VRMS Current: 3 Amps Features Test Tweezer Clip is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs) Durable Tips Assure a Positive Electrical Connection Cable Is 48 Inches Long
Description
BNC (Male) to Minigator Test Clip, 45 V (rms) (Max.) Operating Voltage Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 400 VRMS Current: 3 Amps Features Test Tweezer Clip is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs) Durable Tips Assure a Positive Electrical Connection Cable Is 48 Inches Long

Suppliers

Company
Product
Description
Supplier Links
Test Clip; SMD Test Tweezer; Single Stacking Banana Plugs; 2; 48; 20 AWG; 3 A - 70198460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; SMD Test Tweezer; Single Stacking Banana Plugs; 2; 48; 20 AWG; 3 A
70198460
Test Clip; SMD Test Tweezer; Single Stacking Banana Plugs; 2; 48; 20 AWG; 3 A 70198460
BNC (Male) to Minigator Test Clip, 45 V (rms) (Max.) Operating Voltage Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 400 VRMS Current: 3 Amps Features Test Tweezer Clip is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs) Durable Tips Assure a Positive Electrical Connection Cable Is 48 Inches Long

BNC (Male) to Minigator Test Clip, 45 V (rms) (Max.) Operating Voltage
Ratings
Operating Temperature: +50°C (+122°F) Max.
Operating Voltage: 400 VRMS
Current: 3 Amps
Features

  • Test Tweezer Clip is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs)
  • Durable Tips Assure a Positive Electrical Connection
  • Cable Is 48 Inches Long
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198460
Product Name Test Clip; SMD Test Tweezer; Single Stacking Banana Plugs; 2; 48; 20 AWG; 3 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Instrumentation and Control
Connector Type Loopback
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details