Pomona Electronics Test Clip; SMD Test Tweezer; BNC Male; 2; 48; 20 AWG; PVC; Black; 50 degC; 41/3 5142-K-48

Description
Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VAC, 60 VDC Current: 3 Amps Features Test Tweezer Clip Is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs) Durable Tips Assure a Positive Electrical Connection Cable Is 48 Inches Long
Description
Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VAC, 60 VDC Current: 3 Amps Features Test Tweezer Clip Is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs) Durable Tips Assure a Positive Electrical Connection Cable Is 48 Inches Long

Suppliers

Company
Product
Description
Supplier Links
Test Clip; SMD Test Tweezer; BNC Male; 2; 48; 20 AWG; PVC; Black; 50 degC; 41/3 - 70198307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; SMD Test Tweezer; BNC Male; 2; 48; 20 AWG; PVC; Black; 50 degC; 41/3
70198307
Test Clip; SMD Test Tweezer; BNC Male; 2; 48; 20 AWG; PVC; Black; 50 degC; 41/3 70198307
Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VAC, 60 VDC Current: 3 Amps Features Test Tweezer Clip Is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs) Durable Tips Assure a Positive Electrical Connection Cable Is 48 Inches Long

Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A
Ratings
Operating Temperature: +50°C (+122°F) Max.
Operating Voltage: 45 VAC, 60 VDC
Current: 3 Amps
Features

  • Test Tweezer Clip Is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices (SMDs)
  • Durable Tips Assure a Positive Electrical Connection Cable Is 48 Inches Long
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198307
Product Name Test Clip; SMD Test Tweezer; BNC Male; 2; 48; 20 AWG; PVC; Black; 50 degC; 41/3
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Low Outgassing Cable Assembly - 6002A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-7.5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details
Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details