Pomona Electronics Test Lead, 1.219M, 60V, 3A; Bnc Connector Type Pomona 5142-K-48

Description
TEST LEAD, 1.219M, 60V, 3A; BNC Connector Type:BNC Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:60VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 1.219M, 60V, 3A; BNC Connector Type:BNC Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:60VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.219M, 60V, 3A; Bnc Connector Type Pomona - 46F928 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M, 60V, 3A; Bnc Connector Type Pomona
46F928
Test Lead, 1.219M, 60V, 3A; Bnc Connector Type Pomona 46F928
TEST LEAD, 1.219M, 60V, 3A; BNC Connector Type:BNC Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:60VDC; Product Range:- RoHS Compliant: Yes

TEST LEAD, 1.219M, 60V, 3A; BNC Connector Type:BNC Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:60VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5142-K-48
Test Leads 5142-K-48
Test Leads SMD TEST TWZ/BANANA

Test Leads SMD TEST TWZ/BANANA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 46F928 5142-K-48
Product Name Test Lead, 1.219M, 60V, 3A; Bnc Connector Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1253732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details