Pomona Electronics Test Probe Tips 5133

Description
"5A Sharp Tip, 0.040"" (1.02mm) Dia"
Request a Quote Datasheet
Description
"5A Sharp Tip, 0.040"" (1.02mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 501-1468-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
501-1468-ND
Test Probe Tips 501-1468-ND
"5A Sharp Tip, 0.040"" (1.02mm) Dia"

"5A Sharp Tip, 0.040"" (1.02mm) Dia"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
5133
Test Probes 5133
Test Probes PROBE TIPS

Test Probes PROBE TIPS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1468-ND 5133
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XP Pistol Grip, XL2 Mini-Hook, Banana Socket - 8008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details