Manufacturer: Pomona Electronics
Win Source Part Number: 907148-5120
Series: DIP Clip®
Features: DIP, Standard Test Clip 20 (2 x 10)
Part Status: Obsolete
Categories: Test and Measurement
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8535.90.8040
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907148-5120 |
| Product Name | Unclassified - 5120 |