Pomona Electronics Connector; Male; Zinc Alloy; Tin PlatedBronze; 15; 133 V (RMS)/VDC; 0.87 in. 5117A

Description
3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Male Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.
Description
3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Male Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.

Suppliers

Company
Product
Description
Supplier Links
Connector; Male; Zinc Alloy; Tin PlatedBronze; 15; 133 V (RMS)/VDC; 0.87 in. - 70197181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Male; Zinc Alloy; Tin PlatedBronze; 15; 133 V (RMS)/VDC; 0.87 in.
70197181
Connector; Male; Zinc Alloy; Tin PlatedBronze; 15; 133 V (RMS)/VDC; 0.87 in. 70197181
3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Male Connectors Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. 3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable. Materials : Housing Is Die-Cast Zinc Alloy Contacts Are Bronze with Tin Finish (Ground Tab Is Steel) Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.

3 Conductor, Bronze with a Tin Finish Contacts, Wall Mount Male Connectors
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
3-pin XLR panel mount receptacle with sturdy all metal one-piece design with solder cup terminations. Low contact resistance and front mountable.
Materials :

  • Housing Is Die-Cast Zinc Alloy
  • Contacts Are Bronze with Tin Finish (Ground Tab Is Steel)
    Steel ground tag. 15 A current rating and 133 VDC (RMS) operating voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197181
Product Name Connector; Male; Zinc Alloy; Tin PlatedBronze; 15; 133 V (RMS)/VDC; 0.87 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers