Pomona Electronics Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max 5114

Description
DIP Clips® Test Clips DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.
Datasheet
Description
DIP Clips® Test Clips DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max - 70198253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max
70198253
Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max 70198253
DIP Clips® Test Clips DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

DIP Clips® Test Clips
DIP Clip test adapters are designed especially for testing dual-in-line IC packages on high-density PC boards. The DIP Clip test adapter has many built-in features that assure a positive electrical connection and at the same time provide hands-free testing. The high-density DIP Clip TEST adapters are used for ultra-dense packaged chips located adjacent to each other on 2.54 mm (0.100) spacing. Material: Contact, tarnish resistant nickel, silver- or gold-plated beryllium copper. Stainless steel hinge pin and spring. Insulation: Glass-filled nylon, blue. Rating: 500 V RMS ; 1 amp; +102°C (+216°F) max.

Supplier's Site
Test Clip, 14Position; No. Of Contacts Pomona - 89F343 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 14Position; No. Of Contacts Pomona
89F343
Test Clip, 14Position; No. Of Contacts Pomona 89F343
TEST CLIP, 14POSITION; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Contact Plating:Silver Plated Contacts; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

TEST CLIP, 14POSITION; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Contact Plating:Silver Plated Contacts; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198253 89F343
Product Name Clip, Test; 14; Male; Glass Filled Nylon; Nickel Silver; 0.18 in.; 102 degC (Max Test Clip, 14Position; No. Of Contacts Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Push-in X connector - QSMX-6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details